Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
10,811
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
10,811
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
10,811
in stock
|
Buy Now | |
Distrelec
from US$2.58
|
10,811
in stock
|
Buy Now | |
TE Store
from US$2.91
|
1,666
in stock
|
Buy Now | |
Heilind Electronics
from US$2.48
|
176
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.48
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .75in, 19.05mm |
コネクタの高さ | 19.05mm |
PCB Tail Length | 3.44mm, .135in |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Flange |
Circuit Application | Signal |
Shielded | No |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 136 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 8 Pcb Side Entry |Amp Te Connectivity 5520243-4 | Newark Electronics |
Modular Conn/Ethernet Conn 8 PCB SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
MJ,R/A,FLANGE,8P/8C,BULK PAC Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5520243-4 | Internal Number: 5520243-4 | TE Connectivity | TE Store |
MJR/AFLANGE8P/8CBULK PAC | Heilind Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ, R/A, FLANGE,8P/8C, BULK PAC, RJ45 Connectors | TE Connectivity 5520243-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5520243-4?
Additional datasheets, footprints and schematics for 5520243-4 are listed on our Part Details page. You can also find images and similar parts to 5520243-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520243-4 fall under?
The 5520243-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520243-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520243-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520243-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520243-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5520243-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520243-4 often in real-time on the comparison pages.
What if I can't find stock of 5520243-4?
You can fill out our help required form which you can use to request a quote for 5520243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.