Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Positions | 4 |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Base Material | Phosphor Bronze |
Connector Height | .685in, 17.4mm |
コネクタの高さ | 17.4mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | PBT Polyester |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Packaging Quantity | 2816 |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 4 PCB SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
RJ22 CONNECTOR, JACK, 4C, 1PORT, CAT3 | Farnell |
Mj R/A Flange 4P |Amp Te Connectivity 5520241-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5520241-2?
Additional datasheets, footprints and schematics for 5520241-2 are listed on our Part Details page. You can also find images and similar parts to 5520241-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520241-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520241-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520241-2 fall under?
The 5520241-2 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520241-2 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520241-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520241-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520241-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5520241-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520241-2 often in real-time on the comparison pages.
What if I can't find stock of 5520241-2?
You can fill out our help required form which you can use to request a quote for 5520241-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.