Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
LED Color | Green Red |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Color | - |
Luminous Intensity / Color | R 90mcd G 40mcd |
Viewing Angle | 60° |
Width | 6mm |
Indicator, Led Pcb, 2-Led, Red/Green | Newark Electronics |
552 Series Red Green ╪5mm 60░ 90/40 mcd 1.8/2.1 V LED Circuit Board Indicator | Future Electronics |
5 MM BI LEVEL CBI | RS Americas |
30K1833 | element14 |
5MM BI-LEVEL CBI | TTI Europe |
LED Circuit Board Indicators RED/GREEN DIFFUSED | Sager |
INDICATOR, LED PCB, 2-LED, RED / GREEN | Farnell |
Where can I find additional details, specifications and documents for a 552-0711F?
Additional datasheets, footprints and schematics for 552-0711F are listed on our Part Details page. You can also find images and similar parts to 552-0711F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552-0711F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552-0711F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552-0711F fall under?
The 552-0711F is listed under Dialight Parts.
Can I view similar or alternative parts?
You can view similar parts to 552-0711F when available in the Dialight Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552-0711F you can contact the distributor directly for product support, shipping queries etc.
Is the 552-0711F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552-0711F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 552-0711F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552-0711F often in real-time on the comparison pages.
What if I can't find stock of 552-0711F?
You can fill out our help required form which you can use to request a quote for 552-0711F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.