Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.91
|
No stock
|
Buy Now | |
element14
from US$35.25
|
23
in stock
|
Buy Now | |
RS Americas
from US$22.56
|
22
in stock
|
Buy Now | |
Jameco Electronics
from US$23.49
|
22
in stock
|
Buy Now | |
Farnell
from US$26.69
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
14
in stock
|
Buy Now | |
Distrelec
from US$28.90
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.69
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$28.67
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.22m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.22m |
TEST LEAD SET, BLK, RED, 1.22M, 1KV, 10A | element14 |
Test Lead Kit Standard Replacement, Series | Pomona Electronics 5519A | RS Americas |
Pomona 5519A 18 AWG Cable Assembly Test Probe Tip to Banana Plug | Jameco Electronics |
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A | Newark Electronics |
Pomona Multimeter Test Lead Set, 1.22m, Black, Grey, Red, Nickel-Plated Brass | Distrelec |
Test leads | Transfer Multisort Elektronik |
TEST LEADS | RS |
Where can I find additional details, specifications and documents for a 5519A?
Additional datasheets, footprints and schematics for 5519A are listed on our Part Details page. You can also find images and similar parts to 5519A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5519A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5519A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5519A fall under?
The 5519A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5519A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5519A you can contact the distributor directly for product support, shipping queries etc.
Is the 5519A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5519A have stock available?
Authorised distributors including element14, RS Americas, Jameco Electronics, Farnell and Newark Electronics have stock available or on a lead time for 5519A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5519A often in real-time on the comparison pages.
What if I can't find stock of 5519A?
You can fill out our help required form which you can use to request a quote for 5519A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.