Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZCSM-120/50-1000/U,
1-1194361-8 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Expanded Inside Diameter (Min) | 120mm |
Recovered Inside Diameter (Max) | 50mm |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) | 4.2mm |
Application Diameter (Max) | 108mm |
Cut Length | 1000mm |
Application Diameter (Min) | 55mm |
CSA Certified | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
UL Rating | No |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Low Smoke Emission | Yes |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact or Damage |
Other Colors Available | No |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Shrink Ratio | < 2:1 |
Coating Style | Uncoated Only |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Adhesive Coating | No |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a 551733-000?
Additional datasheets, footprints and schematics for 551733-000 are listed on our Part Details page. You can also find images and similar parts to 551733-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551733-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551733-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551733-000 fall under?
The 551733-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 551733-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551733-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 551733-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551733-000 have stock available?
There is no stock from authorised distributors for 551733-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551733-000 often in real-time on the comparison pages.
What if I can't find stock of 551733-000?
You can fill out our help required form which you can use to request a quote for 551733-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.