Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5516930001,
8-1194360-1 |
Color | White |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | 6.3mm, .25in |
Compatible Cable Diameter | 7. – 16.2mm, .275 – .64in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 19mm, .75in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Wire Labels & Markers Rps-1K-6-250/2.0-9 |Raychem Te Connectivity 5516930001 | Newark Electronics |
RPS Series 3:1 Shrink Ratio Heat Shrink Sleeve | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLEEVE 3/4 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5516930001?
Additional datasheets, footprints and schematics for 5516930001 are listed on our Part Details page. You can also find images and similar parts to 5516930001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5516930001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5516930001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5516930001 fall under?
The 5516930001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5516930001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5516930001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5516930001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5516930001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 5516930001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5516930001 often in real-time on the comparison pages.
What if I can't find stock of 5516930001?
You can fill out our help required form which you can use to request a quote for 5516930001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.