Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.97
|
No stock
|
Buy Now | |
TE Store
from US$2.75
|
15,700
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
998
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .031in, .78mm |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .197in, 5mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 22-16 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 55148-1 | Internal Number: 55148-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 16Awg, Red | Newark Electronics |
Terminal, PIDG, R 22-16 10 | TE Connectivity 55148-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 55148-1?
Additional datasheets, footprints and schematics for 55148-1 are listed on our Part Details page. You can also find images and similar parts to 55148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55148-1 fall under?
The 55148-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55148-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55148-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 55148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55148-1 often in real-time on the comparison pages.
What if I can't find stock of 55148-1?
You can fill out our help required form which you can use to request a quote for 55148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.