Status: | Unknown |
---|---|
Series: | 55140 Series |
RoHS: | Unknown |
Sensing Range Max | 18mm |
---|---|
Sensor Mounting | Flange |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Supply Current | - |
Product Range | 55140 Series |
SVHC | No SVHC (12-Jan-2017) |
Hall Effect Magnetic Sensor | Newark Electronics |
Sensor, 55140 Series, Hall Effect, Magnetic, Flange Mnt, S. Pole, Wire Leads | Littelfuse 55140-3H-02-A | RS Americas |
55140 Series 3.8 V to 24 V 10 kHz Wire Leads Miniature Flange Mounting Sensor | Future Electronics |
FLANGE MOUNT | TTI Europe |
Magnetometer Interface | - |
---|---|
Magnetic Field Min | - |
Magnetic Field Max | - |
Resolution (Gauss) | - |
Product Range | - |
Operate Point Typ | 59G |
Output Voltage | 0.4V |
Sensor Terminals | Wire Leads |
Supply Current | 20mA |
Where can I find additional details, specifications and documents for a 55140-3H-02-A?
Additional datasheets, footprints and schematics for 55140-3H-02-A are listed on our Part Details page. You can also find images and similar parts to 55140-3H-02-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55140-3H-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55140-3H-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55140-3H-02-A fall under?
The 55140-3H-02-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 55140-3H-02-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55140-3H-02-A you can contact the distributor directly for product support, shipping queries etc.
Is the 55140-3H-02-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55140-3H-02-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 55140-3H-02-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55140-3H-02-A often in real-time on the comparison pages.
What if I can't find stock of 55140-3H-02-A?
You can fill out our help required form which you can use to request a quote for 55140-3H-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.