Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Material Thickness | .03in, .76mm |
Overall Length | .978in, 24.84mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Terminal,pg Tube Cap 22-16 Rohs Compliant: Yes |Amp Te Connectivity 55137-1 | Newark Electronics |
Terminal, Pg Tube Cap 22-16 | TE Connectivity 55137-1 | RS Americas |
Connector Accessories Tube Cap | Avnet America |
Where can I find additional details, specifications and documents for a 55137-1?
Additional datasheets, footprints and schematics for 55137-1 are listed on our Part Details page. You can also find images and similar parts to 55137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55137-1 fall under?
The 55137-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 55137-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55137-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Power and Signal Group have stock available or on a lead time for 55137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55137-1 often in real-time on the comparison pages.
What if I can't find stock of 55137-1?
You can fill out our help required form which you can use to request a quote for 55137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.