Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Sager
from US$0.62
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
1,428
in stock
|
Buy Now | |
element14
from US$0.78
|
1,100
in stock
|
Buy Now | |
Farnell
from US$0.75
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
LED Color | Green Yellow |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | Y 10mA G 10mA |
Luminous Intensity / Color | Y 4.3mcd G 6.3mcd |
Viewing Angle | 80° |
LED Circuit Board Indicators YELLOW/GREEN DIFF | Sager |
551 Series 'Yellow Green 3 mm 80â•‘ 4.3/6.3 mcd 10 mA LED Circuit Board Indicator | Future Electronics |
CKT BRD INDICATOR/GRN/YEL/4.35/6.3MCD/TH | element14 |
3MM .200 CL Y/G CBI | TTI Europe |
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-C | RS |
Led Circuit Board Indicator | Newark Electronics |
LED Circuit Board Indicator 3mm Bulb .200 in. Centerline Yellow/Green 6mcd | Dialight 551-3107F | RS Americas |
LED Bi-Color Green/Yellow 565nm/585nm 2-Pin T-1 Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a 551-3107F.?
Additional datasheets, footprints and schematics for 551-3107F. are listed on our Part Details page. You can also find images and similar parts to 551-3107F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-3107F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-3107F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-3107F. fall under?
The 551-3107F. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 551-3107F. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-3107F. you can contact the distributor directly for product support, shipping queries etc.
Is the 551-3107F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-3107F. have stock available?
Authorised distributors including Sager, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 551-3107F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-3107F. often in real-time on the comparison pages.
What if I can't find stock of 551-3107F.?
You can fill out our help required form which you can use to request a quote for 551-3107F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.