Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
3,980
in stock
|
Buy Now | |
element14
from US$0.68
|
3,980
in stock
|
Buy Now | |
Farnell
from US$0.60
|
3,975
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
2,726
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
898
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
898
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
627
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 2mA |
Luminous Intensity | 1.6mcd |
Forward Voltage | 1.8V |
Viewing Angle | 60° |
Height | 7.11mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 1.8V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 1mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Peak Wavelength | 585nm |
Voltage Vf Typ | 1.8V |
Circuit Board Indicator, Yellow, T-1 (3Mm), 1.8 V, 2 Ma, 1, 1.6 Mcd Rohs Compliant: Yes |Dialight 551-1207F | Newark Electronics |
LED, PCB, 3MM, LC, YELLOW | element14 |
551 Series Yellow 3 mm 60â–‘ 1.6 mcd Diffused 1.8 V LED Circuit Board Indicator | Future Electronics |
LED Circuit Board Indicators YELLOW DIFFUSED LOW | Rapid Electronics |
Dialight PCB LED 3 mm Yellow | Distrelec |
3mm single LED LC YEL,551-1207 | RS |
Indicator LED PCB Mount 3mm Bulb .200 in. Centerline Low Current Yellow 5mcd | Dialight 551-1207F | RS Americas |
3MM RIGHT ANGLE CBI | TTI Europe |
LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT | Sager |
Where can I find additional details, specifications and documents for a 551-1207F?
Additional datasheets, footprints and schematics for 551-1207F are listed on our Part Details page. You can also find images and similar parts to 551-1207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-1207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-1207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-1207F fall under?
The 551-1207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 551-1207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-1207F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-1207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-1207F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rapid Electronics have stock available or on a lead time for 551-1207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-1207F often in real-time on the comparison pages.
What if I can't find stock of 551-1207F?
You can fill out our help required form which you can use to request a quote for 551-1207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.