Status: | Unknown |
---|---|
Series: | 551 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,169
units
|
Buy Now |
![]() |
element14 |
2,287
units
|
Buy Now |
![]() |
Newark Electronics |
2,287
units
|
Buy Now |
![]() |
Future Electronics |
2,200
units
|
Buy Now |
![]() |
Onlinecomponents.com |
969
units
|
Buy Now |
![]() |
Electro Sonic |
969
units
|
Buy Now |
![]() |
Sager |
559
units
|
Buy Now |
![]() |
RS Americas |
335
units
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
LED Colour | Blue |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 12mcd |
Forward Voltage | 3.5V |
Viewing Angle | 70° |
Height | 7.11mm |
Width | 4.32mm |
Product Range | 551 Series |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 3.5V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Max | 20mcd |
Luminous Intensity Min | 6.3mcd |
Luminous Intensity Typ | 12mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 428nm |
Voltage Vf Typ | 3.5V |
LED, PCB, 3MM, HE-BLUE | Farnell |
Indicator, Led Pcb, 3Mm, Blue, 3.5V | Newark Electronics |
551 Series Blue 3 mm 70░ 12mcd Diffused 3.5 V LED Circuit Board Indicator | Future Electronics |
LED Low-Power Uni-Color Blue 428nm 3.2V 2-Pin | Onlinecomponents.com |
LED Circuit Board Indicators CBI 3MM BLUE | Sager |
Indicator Light LED PCB Mount 3mm Bulb .200 in. High Centerline Blue 12mcd | RS Americas |
CBI 3MM BLUE | Mouser Electronics |
Where can I find additional details, specifications and documents for a 551-0807F?
Additional datasheets, footprints and schematics for 551-0807F are listed on our Part Details page. You can also find images and similar parts to 551-0807F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 551-0807F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 551-0807F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 551-0807F fall under?
The 551-0807F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 551-0807F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 551-0807F you can contact the distributor directly for product support, shipping queries etc.
Is the 551-0807F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 551-0807F have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and Onlinecomponents.com have stock available or on a lead time for 551-0807F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 551-0807F often in real-time on the comparison pages.
What if I can't find stock of 551-0807F?
You can fill out our help required form which you can use to request a quote for 551-0807F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.