| Status: | Unknown |
|---|---|
| Series: | 550C Series |
| RoHS: | Compliant |
| Capacitance | 3300µF |
|---|---|
| Voltage Rating | 450V |
| Product Range | 550C Series |
| Capacitance Tolerance | +50%, -10% |
| Capacitor Terminals | Screw |
| Lifetime @ Temperature | 3000 hours @ 85°C |
| RoHS Compliant | Yes |
| Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw | Newark Electronics |
| CAPACITOR, AL ELECTROLYTIC, CAP 3300UF, SCEW TERMINAL, 450V, 76.2X130.18MM | RS Americas |
| 3300UF 450V | TTI Americas |
Where can I find additional details, specifications and documents for a 550C332T450DE2B?
Additional datasheets, footprints and schematics for 550C332T450DE2B are listed on our Part Details page. You can also find images and similar parts to 550C332T450DE2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550C332T450DE2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550C332T450DE2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550C332T450DE2B fall under?
The 550C332T450DE2B is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 550C332T450DE2B when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550C332T450DE2B you can contact the distributor directly for product support, shipping queries etc.
Is the 550C332T450DE2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 550C332T450DE2B have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Americas have stock available or on a lead time for 550C332T450DE2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550C332T450DE2B often in real-time on the comparison pages.
What if I can't find stock of 550C332T450DE2B?
You can fill out our help required form which you can use to request a quote for 550C332T450DE2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.