Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5509122113,
9-1194352-5 |
Fluid Type | Hydraulic Fluid, Water, Diesel Fuel, Chemicals/Solvents, Aviation Fuel, Lubricating Oil |
---|---|
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Flexible |
Recovered Wall Thickness (Tolerance) | .022in, .55mm |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Cut Length | 1220mm, 48.031in |
Recovered Inside Diameter (Max) | .512in, 13mm |
Expanded Inside Diameter (Min) | 40mm, 1.575in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture, Splash Protection, Spray Protection |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 110°C |
Atum-40/13-0-Ms-Stk |Raychem Te Connectivity 5509122113 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 40MM 3:1 BK PRICE PER STICK | Sager |
ATUM-40-13-0-MS-STK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5509122113?
Additional datasheets, footprints and schematics for 5509122113 are listed on our Part Details page. You can also find images and similar parts to 5509122113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5509122113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5509122113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5509122113 fall under?
The 5509122113 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5509122113 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5509122113 you can contact the distributor directly for product support, shipping queries etc.
Is the 5509122113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5509122113 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Sager, Farnell and Power and Signal Group have stock available or on a lead time for 5509122113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5509122113 often in real-time on the comparison pages.
What if I can't find stock of 5509122113?
You can fill out our help required form which you can use to request a quote for 5509122113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.