Status: | Unknown |
---|---|
Series: | 5500 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | 5500 Series |
Relay Mounting | Through Hole |
Coil Resistance | 175ohm |
Switching Current Max | 3A |
Switching Voltage Max | 3.5kV |
RELAY, REED, SPST-NO, 3.5KV, 3A, THT | element14 |
Relay, Reed, Spst-No, 3.5Kv, 3A, Tht | Newark Electronics |
Reed Relay, PC Board, Mounting12 VDC, 1A SPST-NOES Shield: N/A, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 5503-12-1?
Additional datasheets, footprints and schematics for 5503-12-1 are listed on our Part Details page. You can also find images and similar parts to 5503-12-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5503-12-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5503-12-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5503-12-1 fall under?
The 5503-12-1 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 5503-12-1 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5503-12-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5503-12-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5503-12-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 5503-12-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5503-12-1 often in real-time on the comparison pages.
What if I can't find stock of 5503-12-1?
You can fill out our help required form which you can use to request a quote for 5503-12-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.