Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5502830001,
5-1194342-6 |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.43 |
No stock
|
Buy Now | |
TTI Europe | US$0.17 |
129,000
|
Buy Now | |
Heilind Electronics | US$0.28 |
27,000
|
Buy Now | |
Heilind Electronics Asia | US$0.28 |
5,400
|
Buy Now | |
Avnet Abacus | - |
57,000
|
Buy Now | |
Farnell Contract | US$0.63 |
-
|
Buy Now | |
Future Electronics | US$0.41 |
-
|
Buy Now | |
Avnet America | US$0.43 |
-
|
Buy Now | |
Sager | US$0.22 |
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .25in, 6.4mm |
Compatible Cable Diameter | 2.3 – 5.5mm, .091 – .215in |
Recovered Inside Diameter | 2.1mm, .083in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
5-1194342-6,5502830001 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet Abacus |
WIRE MARKERS - HEAT SHRINK | Farnell Contract |
White 0.25 x 2 Polyolefin Heat Shrink Sleeve" | Future Electronics |
Wire Labels & Markers HS-SLEEVE 1/4 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5502830001?
Additional datasheets, footprints and schematics for 5502830001 are listed on our Part Details page. You can also find images and similar parts to 5502830001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5502830001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5502830001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5502830001 fall under?
The 5502830001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5502830001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5502830001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5502830001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5502830001 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Avnet Abacus and Farnell Contract have stock available or on a lead time for 5502830001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5502830001 often in real-time on the comparison pages.
What if I can't find stock of 5502830001?
You can fill out our help required form which you can use to request a quote for 5502830001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.