Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5501056037,
4-1194339-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Color | Black |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .014in, .35mm |
Cut Length | 6in, 152.4mm |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Inside Diameter (Max) | 7.95mm, .313in |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain, Vibration |
Operating Temperature Range | -55 – 110°C |
Fluid Resistance | Moisture/Splash Protection/Spray Protection, Moisture/Spray Protection |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5501056037?
Additional datasheets, footprints and schematics for 5501056037 are listed on our Part Details page. You can also find images and similar parts to 5501056037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5501056037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5501056037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5501056037 fall under?
The 5501056037 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5501056037 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5501056037 you can contact the distributor directly for product support, shipping queries etc.
Is the 5501056037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5501056037 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5501056037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5501056037 often in real-time on the comparison pages.
What if I can't find stock of 5501056037?
You can fill out our help required form which you can use to request a quote for 5501056037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.