Status: | Unknown |
---|---|
Series: | 5501 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | 5501 Series |
Connector Body Material | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 30mohm |
Contact Termination | Solder |
Current Rating | 3A |
DC Current Max | 3A |
Insulation Resistance | 1000Mohm |
Material | Plastic |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Withstand Voltage | 1000V |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
SOCKET, D, SOLDER, 37WAY | element14 |
D Sub Conn, Rcpt, Dc, Solder Cup | Newark Electronics |
Where can I find additional details, specifications and documents for a 5501-37SA-02-F1?
Additional datasheets, footprints and schematics for 5501-37SA-02-F1 are listed on our Part Details page. You can also find images and similar parts to 5501-37SA-02-F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5501-37SA-02-F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5501-37SA-02-F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5501-37SA-02-F1 fall under?
The 5501-37SA-02-F1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 5501-37SA-02-F1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5501-37SA-02-F1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5501-37SA-02-F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5501-37SA-02-F1 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 5501-37SA-02-F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5501-37SA-02-F1 often in real-time on the comparison pages.
What if I can't find stock of 5501-37SA-02-F1?
You can fill out our help required form which you can use to request a quote for 5501-37SA-02-F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.