5500852001 Heat Shrink Tubing by TE Connectivity

SCL-1/2-2-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5500852001,
8-1194337-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.28

Distributor Stock
Logo for Newark
Newark
from US$3.28
No stock
Buy Now
Logo for Sager
Sager
from US$8.18
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Fluid Type Water, Hydraulic Fluid, Brake Fluid, Aviation Fuel, Lubricating Oil
Flexibility Semi-Rigid
Color Red
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Recovered Wall Thickness (Tolerance) .014in, .36mm
Cut Length 1220mm, 48.031in
Recovered Inside Diameter (Max) 4.95mm, .195in
Recovered Wall Thickness (Nominal) .055in, 1.39mm
Expanded Inside Diameter (Min) .5in, 12.7mm
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Stick
Applicable Region Global
Product Family SCL
Wall Type Dual
Resistant To Vibration, Fluids, Abrasion, Mechanical Damage, Strain
Fluid Resistance Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection
Shrink Temperature (Min) 125°C
Recovery Temperature 135°C
Flammability Non-Flame-Retardant
Operating Temperature Range -55 – 110°C

Compatible Parts


Alternative Descriptions

Scl-1/2-2-Stk |Raychem Te Connectivity 5500852001 | Newark Electronics
Heat Shrink Tubing & Sleeves SCL-1/2-2-STK PRICE PER STICK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500852001?

Additional datasheets, footprints and schematics for 5500852001 are listed on our Part Details page. You can also find images and similar parts to 5500852001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500852001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500852001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500852001 fall under?

The 5500852001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5500852001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500852001 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500852001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500852001 have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet America have stock available or on a lead time for 5500852001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500852001 often in real-time on the comparison pages.

What if I can't find stock of 5500852001?

You can fill out our help required form which you can use to request a quote for 5500852001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay