Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5500732014,
7-1194336-1 |
Fluid Type | Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Resistant To | Cut-Through, Fluids, Mechanical Damage, Flexing |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Cable Accessories Tubing Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves 24.4MM 2:1 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5500732014?
Additional datasheets, footprints and schematics for 5500732014 are listed on our Part Details page. You can also find images and similar parts to 5500732014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500732014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500732014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500732014 fall under?
The 5500732014 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5500732014 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500732014 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500732014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500732014 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 5500732014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500732014 often in real-time on the comparison pages.
What if I can't find stock of 5500732014?
You can fill out our help required form which you can use to request a quote for 5500732014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.