5500106065 Heat Shrink Tubing by TE Connectivity

SCL-1/8-0-20MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 5500106065,
7-1194329-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 3:1
Fluid Type Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Lubricating Oil
Flexibility Semi-Rigid
Color Black
Material Irradiated Modified Polyolefin
Recovered Wall Thickness (Tolerance) .3mm, .012in
Recovered Inside Diameter (Max) .023in, .58mm
Expanded Inside Diameter (Min) 3.17mm, .125in
Recovered Wall Thickness (Nominal) .96mm, .038in
Cut Length .787in, 20mm
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Piece
Applicable Region Global
Product Family SCL
Wall Type Dual
Resistant To Fluids, Abrasion, Mechanical Damage, Strain, Vibration
Operating Temperature Range -55 – 110°C
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 125°C
Fluid Resistance Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection
Recovery Temperature 135°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500106065?

Additional datasheets, footprints and schematics for 5500106065 are listed on our Part Details page. You can also find images and similar parts to 5500106065 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500106065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500106065 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500106065 fall under?

The 5500106065 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5500106065 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500106065 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500106065 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500106065 have stock available?

There is no stock from authorised distributors for 5500106065.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500106065 often in real-time on the comparison pages.

What if I can't find stock of 5500106065?

You can fill out our help required form which you can use to request a quote for 5500106065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay