Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5500042003,
5-1194328-8 |
Fluid Type | Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Red |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | .35mm, .014in |
Recovered Inside Diameter (Max) | 3.42mm, .135in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 1.27mm, .05in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Fluid Resistance | Moisture/Splash Protection/Spray Protection |
Resistant To | Strain, Fluids, Mechanical Damage, Abrasion, Vibration |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 125°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Scl-3/8-2-Stk |Raychem Te Connectivity 5500042003 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 3/8 3:1 RD PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 5500042003?
Additional datasheets, footprints and schematics for 5500042003 are listed on our Part Details page. You can also find images and similar parts to 5500042003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500042003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500042003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500042003 fall under?
The 5500042003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5500042003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500042003 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500042003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500042003 have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for 5500042003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500042003 often in real-time on the comparison pages.
What if I can't find stock of 5500042003?
You can fill out our help required form which you can use to request a quote for 5500042003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.