Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.33
|
1,368
in stock
|
Buy Now | |
TE Store
from US$4.15
|
7,970
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
5,184
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
1,368
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
6
in stock
|
Buy Now | |
element14
from US$3.35
|
6
in stock
|
Buy Now | |
Farnell
from US$3.41
|
6
in stock
|
Buy Now | |
Future Electronics
from US$2.87
|
-
|
Buy Now | |
RS Americas
from US$5.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 24 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Connector Height | 13.94mm, .549in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 1.96in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 18 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Latch Type | Long |
Header Type | Universal Ejection Pin Headers |
Connector & Housing Type | Plug |
Connector Type | Header |
製品タイプ | Connector |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L UNIV HDR 24P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 24 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499922-5 | Internal Number: 5499922-5 | TE Connectivity | TE Store |
Conn Ejector Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 24P VERT LG LAT | Distrelec |
Wire-Board Connector, Header, 24 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM | element14 |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 24 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5499922-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5499922-5?
Additional datasheets, footprints and schematics for 5499922-5 are listed on our Part Details page. You can also find images and similar parts to 5499922-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499922-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499922-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499922-5 fall under?
The 5499922-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499922-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499922-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499922-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499922-5 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5499922-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499922-5 often in real-time on the comparison pages.
What if I can't find stock of 5499922-5?
You can fill out our help required form which you can use to request a quote for 5499922-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.