Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.91
|
No stock
|
Buy Now | |
TE Store
from US$6.38
|
1,270
in stock
|
Buy Now | |
TTI Europe
from US$4.64
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$5.53
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$5.64
|
131
in stock
|
Buy Now | |
Distrelec
from US$5.38
|
131
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$6.96
|
-
|
Buy Now | |
Boersig
from US$5.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64 x .64mm, .025 x .025in |
Latch Color | Black |
Latch Material | Glass Filled Polyester |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Palladium Nickel, Nickel |
Contact Underplating Material | Nickel, Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Solder Tail Contact Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Design | Square Post |
Connector Length | 2.06in, 52.32mm |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .548in, 13.94mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Polarization | With |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center & Dual |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | With |
For Use With | AMP-Latch Connector with standard cover |
Circuit Application | Signal |
Packaging Quantity | 24 |
実装方法 | Tray |
Packaging Method | Tray |
Latch Type | Short |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L UNIV HDR 26P RA SHT LAT Connector System: Board-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 26 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499345-6 | Internal Number: 5499345-6 | TE Connectivity | TE Store |
26P IDC BOX HDR RIGHT ANGLE | TTI Europe |
A/L Univ Hdr 26P Ra Sht Lat |Amp Te Connectivity 5499345-6 | Newark Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 26P RA SHT LAT | Distrelec |
PIN HEADERS | Farnell |
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 26P RA SHT LAT, Ribbon Cable Connectors | TE Connectivity 5499345-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5499345-6?
Additional datasheets, footprints and schematics for 5499345-6 are listed on our Part Details page. You can also find images and similar parts to 5499345-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499345-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499345-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499345-6 fall under?
The 5499345-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499345-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499345-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499345-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499345-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5499345-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499345-6 often in real-time on the comparison pages.
What if I can't find stock of 5499345-6?
You can fill out our help required form which you can use to request a quote for 5499345-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.