Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 24 |
Ejection Latches | With |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 13.94mm, .548in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.96in, 49.78mm |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Mating Alignment | With |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector Type | Header |
Latch Type | Short |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L Univ Hdr 24P Ra Sht Lat |Amp Te Connectivity 5499345-5 | Newark Electronics |
Conn Ejector Header HDR 24 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMPLATCH HEADER-PIN, 4 SIDED, RIGHT ANGLE, 24P | TE Connectivity 5499345-5 | RS Americas |
Special Order: A/L UNIV HDR 24P RA SHT LAT Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 24 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499345-5 | Internal Number: 5499345-5 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499345-5?
Additional datasheets, footprints and schematics for 5499345-5 are listed on our Part Details page. You can also find images and similar parts to 5499345-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499345-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499345-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499345-5 fall under?
The 5499345-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499345-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499345-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499345-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499345-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5499345-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499345-5 often in real-time on the comparison pages.
What if I can't find stock of 5499345-5?
You can fill out our help required form which you can use to request a quote for 5499345-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.