Prices starting from US$1.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.00 |
128
|
Buy Now | |
Newark Electronics | US$3.98 |
1,340
|
Buy Now | |
Rapid Electronics | US$2.73 |
1,340
|
Buy Now | |
Chip One Stop | US$2.53 |
1,340
|
Buy Now | |
Distrelec | US$3.80 |
1,340
|
Buy Now | |
Farnell | US$3.24 |
1,075
|
Buy Now | |
TE Store | US$3.41 |
754
|
Buy Now | |
Future Electronics | US$2.32 |
-
|
Buy Now | |
Avnet America | US$1.90 |
-
|
Buy Now | |
RS Americas | US$3.87 |
-
|
Buy Now | |
Boersig | US$2.81 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Ejection Latches | With |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 10 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 32.004mm, 1.26in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .548in, 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/Polyester |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Comment | Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Header Type | Universal Ejection Pin Headers |
Connector System | Board-to-Board |
Latch Type | Short |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
10P Header Gold 15U Double Row |Amp Te Connectivity 5499345-1 | Newark Electronics |
TE Connectivity - AMP A/L UNIV HDR 10P RA SHT LAT | Distrelec |
A/L UNIV HDR 10P RA SHT LAT Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499345-1 | Internal Number: 5499345-1 | TE Connectivity | TE Store |
WIRE BOARD HEADER 10POS | RS |
Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 10P RA SHT LAT, Ribbon Cable Connectors | TE Connectivity 5499345-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499345-1?
Additional datasheets, footprints and schematics for 5499345-1 are listed on our Part Details page. You can also find images and similar parts to 5499345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499345-1 fall under?
The 5499345-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499345-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499345-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5499345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499345-1 often in real-time on the comparison pages.
What if I can't find stock of 5499345-1?
You can fill out our help required form which you can use to request a quote for 5499345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.