Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.98
|
7
in stock
|
Buy Now | |
TTI Europe
from US$5.27
|
4,960
in stock
|
Buy Now | |
TE Store
from US$8.05
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$11.00
|
222
in stock
|
Buy Now | |
Chip One Stop
from US$9.78
|
222
in stock
|
Buy Now | |
Distrelec
from US$7.61
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$9.22
|
7
in stock
|
Buy Now | |
element14
from US$7.07
|
7
in stock
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$8.03
|
-
|
Buy Now | |
Avnet Asia
from US$6.34
|
-
|
Buy Now | |
Boersig
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 40 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Connector Length | 70.1mm, 2.76in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Connector Height | .548in, 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Package |
Packaging Quantity | 24 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Latch Type | Short |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 40P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499160-9 | Internal Number: 5499160-9 | TE Connectivity | TE Store |
40 POS HDR 30AU W/SHORT LATCHES | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 40P VERT SHT LAT | Distrelec |
Connector, Header, 40Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM | element14 |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Future Electronics |
Headers, 40 POS HDR 30AU W/SHORT LATCHES | TE Connectivity 5499160-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5499160-9?
Additional datasheets, footprints and schematics for 5499160-9 are listed on our Part Details page. You can also find images and similar parts to 5499160-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499160-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499160-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499160-9 fall under?
The 5499160-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499160-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499160-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499160-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499160-9 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5499160-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499160-9 often in real-time on the comparison pages.
What if I can't find stock of 5499160-9?
You can fill out our help required form which you can use to request a quote for 5499160-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.