Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.94
|
No stock
|
Buy Now | |
TE Store
from US$6.47
|
1,215
in stock
|
Buy Now | |
TTI Europe
from US$5.76
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$5.40
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$5.74
|
240
in stock
|
Buy Now | |
Distrelec
from US$5.30
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$5.74
|
146
in stock
|
Buy Now | |
Future Electronics
from US$4.73
|
-
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Avnet Asia
from US$5.45
|
-
|
Buy Now | |
Boersig
from US$5.61
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 34 |
Ejection Latches | With |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 2.46in, 62.48mm |
Connector Height | 13.94mm, .548in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Shrouded End Dimension | .15in, 3.81mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Quantity | 24 |
Packaging Method | Package |
実装方法 | Package |
Connector Type | Header |
Latch Type | Short |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 34P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 34 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499160-8 | Internal Number: 5499160-8 | TE Connectivity | TE Store |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 34P VERT SHT LAT | Distrelec |
CONN, HEADER, 34POS, 2ROW, 2.54MM, TH | Farnell |
Wtb Connector, Header, 34Pos, 2.54Mm | Newark Electronics |
AMP-LATCH 34 Position Through-Hole Dual Row Straight 2.54 mm Pin Header | Future Electronics |
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers, 34 POS HDR 30AU W/SHORT LATCHES | TE Connectivity 5499160-8 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | TE - AMP-LATCH Series |
RoHS: | Unknown |
Product Range | TE - AMP-LATCH Series |
---|---|
Contact Termination | Through Hole Vertical |
Gender | Header |
No. of Contacts | 34 |
No. of Rows | 2 |
Pitch Spacing | 2.54mm |
Contact Plating | Gold |
Series | AMP-LATCH |
Where can I find additional details, specifications and documents for a 5499160-8?
Additional datasheets, footprints and schematics for 5499160-8 are listed on our Part Details page. You can also find images and similar parts to 5499160-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499160-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499160-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499160-8 fall under?
The 5499160-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499160-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499160-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499160-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499160-8 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5499160-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499160-8 often in real-time on the comparison pages.
What if I can't find stock of 5499160-8?
You can fill out our help required form which you can use to request a quote for 5499160-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.