Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.60
|
No stock
|
Buy Now | |
TTI Europe
from US$2.49
|
3,864
in stock
|
Buy Now | |
TE Store
from US$4.15
|
748
in stock
|
Buy Now | |
Rapid Electronics
from US$4.79
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
330
in stock
|
Buy Now | |
element14
from US$3.73
|
294
in stock
|
Buy Now | |
Farnell
from US$3.47
|
294
in stock
|
Buy Now | |
Distrelec
from US$3.70
|
252
in stock
|
Buy Now | |
Sager
from US$3.38
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
85
in stock
|
Buy Now | |
Future Electronics
from US$2.86
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$4.09
|
-
|
Buy Now | |
Boersig
from US$2.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Ejection Latches | With |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Design | Square Post |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .548in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 39.62mm, 1.56in |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Quantity | 24 |
実装方法 | Package |
Packaging Method | Package |
Connector Type | Header |
Latch Type | Short |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 16P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499160-3 | Internal Number: 5499160-3 | TE Connectivity | TE Store |
16 POS HDR 30AU W/SHORT LATCHES | Rapid Electronics |
Conn, Header, 16Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 16POS, 2ROWS, 2.54MM | element14 |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 16P VERT SHT LAT | Distrelec |
Headers & Wire Housings 16 POS HDR 30AU W/SHORT LATCHES | Sager |
Ejector Header, 2.54 mm | RS |
AMP-LATCH Series 16 Position 2.54 mm Dual Row Through Hole Pin Header | Future Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 16 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5499160-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499160-3?
Additional datasheets, footprints and schematics for 5499160-3 are listed on our Part Details page. You can also find images and similar parts to 5499160-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499160-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499160-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499160-3 fall under?
The 5499160-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499160-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499160-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499160-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499160-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 5499160-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499160-3 often in real-time on the comparison pages.
What if I can't find stock of 5499160-3?
You can fill out our help required form which you can use to request a quote for 5499160-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.