Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
133
in stock
|
Buy Now | |
TE Store
from US$2.31
|
7,166
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
4,464
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,893
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
1,893
in stock
|
Buy Now | |
element14
from US$2.54
|
815
in stock
|
Buy Now | |
Farnell
from US$1.95
|
815
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
504
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
305
in stock
|
Buy Now | |
Boersig
from US$1.89
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.69
|
30
in stock
|
Buy Now | |
Conrad
from US$4.25
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,904
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Sager
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 10 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Connector Length | 1.26in, 32.004mm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Connector Height | .548in, 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown. |
Packaging Method | Package |
Packaging Quantity | 24 |
実装方法 | Package |
Latch Type | Short |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L UNIV HDR 10P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499160-1 | Internal Number: 5499160-1 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 10 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 10P VERT SHT LAT | Distrelec |
AMP-LATCH ejection header, 2.54mm, 10P | RS |
Total number of pins 10 | Conrad |
10 POS HDR 30AU W/SHORT LATCHES | Rapid Electronics |
Header, Conn, Interconnect System, PCB Plug,10 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 5499160-1 | RS Americas |
Headers & Wire Housings 10 POS HDR 30AU W/SHORT LATCHES | Sager |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499160-1?
Additional datasheets, footprints and schematics for 5499160-1 are listed on our Part Details page. You can also find images and similar parts to 5499160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499160-1 fall under?
The 5499160-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499160-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499160-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5499160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499160-1 often in real-time on the comparison pages.
What if I can't find stock of 5499160-1?
You can fill out our help required form which you can use to request a quote for 5499160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.