Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.75
|
1,403
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
1,403
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
1,403
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
1,403
in stock
|
Buy Now | |
Powell Electronics
from US$1.80
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$2.01
|
-
|
Buy Now | |
Farnell
from US$3.77
|
-
|
Buy Now |
Plating Material | Tin-Lead, Copper |
---|---|
Insulation Sleeve Color | Natural |
Washer Radius (Max) | .5in, 12.7mm |
Weight per Piece | .5g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .965mm, .38in |
Stud Diameter | 8mm, .315in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6.64 – 10.54mm², 8AWG, 13100 – 20800CMA |
Overall Length | 43.2mm, 1.702in |
Wire Insulation Diameter (Max) | .38in, 9.65mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminals Terminal R Pvf2 Pg |Amp Te Connectivity 54947-1 | Newark Electronics |
Terminals TERMINAL R PVF2 PG | Rapid Electronics |
TE Connectivity TERMINAL R PVF2 PG 8 5/16 Terminals TERM | Distrelec |
Ring Tongue Terminal 8AWG Tin-Lead Loose Piece | Avnet America |
Terminal, R Pvf2 Pg 8 5/16 | TE Connectivity 54947-1 | RS Americas |
Where can I find additional details, specifications and documents for a 54947-1?
Additional datasheets, footprints and schematics for 54947-1 are listed on our Part Details page. You can also find images and similar parts to 54947-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54947-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54947-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54947-1 fall under?
The 54947-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54947-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54947-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54947-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54947-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 54947-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54947-1 often in real-time on the comparison pages.
What if I can't find stock of 54947-1?
You can fill out our help required form which you can use to request a quote for 54947-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.