5492642-2 Fibre Optic Attenuators & Connectors by TE Connectivity

FIBRE OPTIC KIT ST PLUG SINGLEMODE

Status: Unknown
Series: LightCrimp Plus Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Boersig
Boersig
-
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fibre Optic Connector Type ST
Fibre Type Multimode
Fibre Diameter 62.5µm / 125µm
Connector Body Material Metal Body
Product Range LightCrimp Plus Series

Alternative Descriptions

Kit Connector LightCrimp Plu | Boersig
St Fiber Optic Connector 62.5/125¼M Multimode | Newark Electronics
Conn ST Multimode Simplex PL Crimp ST Cable Mount 0.9mm <0.2dB Individual | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5492642-2?

Additional datasheets, footprints and schematics for 5492642-2 are listed on our Part Details page. You can also find images and similar parts to 5492642-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5492642-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5492642-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5492642-2 fall under?

The 5492642-2 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5492642-2 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5492642-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5492642-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5492642-2 have stock available?

Authorised distributors including Boersig, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5492642-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5492642-2 often in real-time on the comparison pages.

What if I can't find stock of 5492642-2?

You can fill out our help required form which you can use to request a quote for 5492642-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay