| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$15.94
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$16.46
|
5
in stock
|
Buy Now |
|
RS
from US$404.23
|
2
in stock
|
Buy Now |
|
RS Americas
from US$15.94
|
1
in stock
|
Buy Now |
|
TME
from US$17.99
|
0
in stock
|
Buy Now |
|
Sager
from US$16.13
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$16.13
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| External Height - Imperial | 2" |
|---|---|
| External Height - Metric | 50.8mm |
| External Diameter - Imperial | 0.281" |
| External Diameter - Metric | 7.2mm |
| External Width - Imperial | 6" |
| External Width - Metric | 152.4mm |
| Handle Material | Aluminium |
| Handle Type | Instrument |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| INSTRUMENTATION HANDLE, ALUM, 50.8MM | Farnell |
| HANDLE, INSTRUMENTATION, OVAL, ALUMINUM, BLACK ANODIZE, 10-32 THREAD, LENGTH 6.0 | RS Americas |
| Holder | TME |
| Racks & Rack Cabinet Accessories HANDLES | Sager |
| Handle | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Owi Robotic Arm Edge - Robot Arm - Owi-535 |Adafruit 548 | Newark Electronics |
Where can I find additional details, specifications and documents for a 548?
Additional datasheets, footprints and schematics for 548 are listed on our Part Details page. You can also find images and similar parts to 548 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 548 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 548 fall under?
The 548 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 548 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 548 you can contact the distributor directly for product support, shipping queries etc.
Is the 548 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 548 have stock available?
Authorised distributors including Farnell, RS, RS Americas, TME and Sager have stock available or on a lead time for 548.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 548 often in real-time on the comparison pages.
What if I can't find stock of 548?
You can fill out our help required form which you can use to request a quote for 548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.