Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5476270001,
1-1194311-2 |
Prices starting from US$1.54
Shrink Ratio | 2:1 |
---|---|
Color | White |
Markers per Sleeve | 1 |
Supplied Diameter | .093in, 2.4mm |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .7mm, .031in |
Compatible Cable Diameter | .8 – 1.9mm, .032 – .075in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
Cable Accessories Marker Sleeve Fluoropolymer White Piece | Avnet America |
Wire Labels & Markers HS-SLV SLEEVE PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5476270001?
Additional datasheets, footprints and schematics for 5476270001 are listed on our Part Details page. You can also find images and similar parts to 5476270001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5476270001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5476270001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5476270001 fall under?
The 5476270001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5476270001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5476270001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5476270001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5476270001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Powell Electronics, Avnet America and TTI Europe have stock available or on a lead time for 5476270001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5476270001 often in real-time on the comparison pages.
What if I can't find stock of 5476270001?
You can fill out our help required form which you can use to request a quote for 5476270001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.