Cable Shielding | Screened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.56mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 28AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 8.9mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Foil Shield |
Conductor Make-up | 7 / 28AWG |
Outer Diameter | 8.9mm |
Shield Material | Foil |
Shield Type | Shielded |
Wire Size | 20AWG |
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V | Newark Electronics |
Multiconductor, 10C, 20AWG, Stranded, Foil, Gray, PVC, Xtra-Guard 1 Series | Alpha Wire 5470C SL005 | RS Americas |
Cable, Communication/Control | Carlton-Bates |
CABLE, 20AWG, 10 CORE, SLATE, 30.5M | Farnell |
Where can I find additional details, specifications and documents for a 5470C SL005?
Additional datasheets, footprints and schematics for 5470C SL005 are listed on our Part Details page. You can also find images and similar parts to 5470C SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5470C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5470C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5470C SL005 fall under?
The 5470C SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5470C SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5470C SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5470C SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5470C SL005 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 5470C SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5470C SL005 often in real-time on the comparison pages.
What if I can't find stock of 5470C SL005?
You can fill out our help required form which you can use to request a quote for 5470C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.