5470224008 Convoluted Tubing by TE Connectivity

CONVOLEX-3/8-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5470224008,
1-1194305-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.07

Distributor Stock
Logo for Farnell
Farnell
from US$43.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$48.86
195
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.57
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$46.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$34.12
-
Buy Now
Logo for Sager
Sager
from US$8.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Crosslinked Polyvinylidene Fluoride
Color Black
Length 60m, 197ft
Inside Diameter 9.4mm, .37in
Government Qualified No
CSA Certified No
Emission Free Yes
Packaging Method Spool
Product Type Conduit System, Conduit
Operating Temperature Range -55 – 150°C
Fluid Resistance Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water
High Temperature Compatible Yes

Alternative Descriptions

Convolex-3/8-0-Sp |Raychem Te Connectivity 5470224008 | Newark Electronics
Cable Accessories Non-Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Black Spool | Avnet America
Spiral Wraps, Sleeves, Tubing & Conduit HS-TBG 3/8 196' BK PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5470224008?

Additional datasheets, footprints and schematics for 5470224008 are listed on our Part Details page. You can also find images and similar parts to 5470224008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5470224008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5470224008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5470224008 fall under?

The 5470224008 is listed under Harnessing > Convoluted Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5470224008 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5470224008 you can contact the distributor directly for product support, shipping queries etc.

Is the 5470224008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5470224008 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for 5470224008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5470224008 often in real-time on the comparison pages.

What if I can't find stock of 5470224008?

You can fill out our help required form which you can use to request a quote for 5470224008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay