Status: | Unknown |
---|---|
Series: | 54601 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
8,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
7,257
in stock
|
Buy Now | |
element14
from US$0.23
|
5,660
in stock
|
Buy Now | |
Farnell
from US$0.34
|
5,650
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
2,550
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
2,377
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
16,669
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,200
in stock
|
Buy Now | |
Avnet America
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 54601 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ12 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Modular Jack, R/A, 6P6C, 1Port, Cat3 | Newark Electronics |
Socket | Transfer Multisort Elektronik |
MODULAR, JACK, THT, R/A, RJ12, 6P6C | element14 |
6P MODULAR JACK HORIZONTAL | Rutronik |
Cat 3 RJ11 PCB R/A modular jack | RS |
MODULAR JACK CAT 3 SINGLE MODULAR JACK HORIZONTAL BOARD THROUGH MOUNT 8P8C 1 PORT | Avnet Abacus |
Single Port 6P6C 90â–‘ Right Angle Unshielded Modular Jack Connector | Future Electronics |
54601-906WPLF-6P HOR MODJACK WOPROJ LF | Amphenol FCI (Amphenol CS) 54601906WPLF | RS Americas |
Where can I find additional details, specifications and documents for a 54601-906WPLF?
Additional datasheets, footprints and schematics for 54601-906WPLF are listed on our Part Details page. You can also find images and similar parts to 54601-906WPLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54601-906WPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54601-906WPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54601-906WPLF fall under?
The 54601-906WPLF is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54601-906WPLF when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54601-906WPLF you can contact the distributor directly for product support, shipping queries etc.
Is the 54601-906WPLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54601-906WPLF have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and TTI Europe have stock available or on a lead time for 54601-906WPLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54601-906WPLF often in real-time on the comparison pages.
What if I can't find stock of 54601-906WPLF?
You can fill out our help required form which you can use to request a quote for 54601-906WPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.