545292-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 545292-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 545292-000
Series Information for 545292-000 - TE Connectivity
  • Status: Active
  • Aliases: 545292-000, 8-1198173-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD15W-6

Specifications

Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Style:
Snap-On
Marker Size:
STD 15
Compatible Cable Diameter:
5.8 – 8.5mm, .228 – .335in
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
50
Printed Marking:
6
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD15W-6
Newark Electronics
STD15W-6
Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Conrad
; No. of markers: 50; Imprint: 6;