5450625113 Resistors by TE Connectivity

POTENTIOMETER 470K

Status: Unknown
Series: 54 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Track Resistance 470kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 200mW
Resistance Tolerance ± 20%
Product Range 54 Series
Potentiometer Mounting Through Hole
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 30mm
External Depth 82mm
External Length / Height 15.8mm
External Width 12.5mm
Full Power Rating Temperature 40°C
Height Above Board 12.5mm
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +70°C
Resistance 470kohm
Resistor Element Material Metal Foil
Rotation Mechanical Angle 300°
Temperature Coeff. + 500ppm/°C
Temperature Coeff. - 500ppm/°C
Temperature Coefficient ± 500ppm/°C
Termination Type Solder
Thread Size 8 M7
Tolerance + 20%
Tolerance - 20%
Voltage Rating 500V
Voltage Rating V DC 500V
Voltage Rating VAC 350V

Alternative Descriptions

POTENTIOMETER, 470K | element14

More Parts in Potentiometers Trimmers & Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5450625113?

Additional datasheets, footprints and schematics for 5450625113 are listed on our Part Details page. You can also find images and similar parts to 5450625113 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5450625113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5450625113 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5450625113 fall under?

The 5450625113 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 5450625113 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5450625113 you can contact the distributor directly for product support, shipping queries etc.

Is the 5450625113 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5450625113 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 5450625113.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5450625113 often in real-time on the comparison pages.

What if I can't find stock of 5450625113?

You can fill out our help required form which you can use to request a quote for 5450625113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay