Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | - |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 30mm |
External Depth | 82mm |
External Length / Height | 15.8mm |
External Width | 12.5mm |
Full Power Rating Temperature | 40°C |
Height Above Board | 12.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 47kohm |
Resistor Element Material | Metal Foil |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 500ppm/°C |
Temperature Coeff. - | 500ppm/°C |
Temperature Coefficient | ± 500ppm/°C |
Termination Type | Solder |
Thread Size | 8 M7 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 350V |
Potentiometers 54 47Ka 6X30Pl B8 Hp |Citec Te Connectivity 5450625109 | Newark Electronics |
Potentiometers 54 47KA 6X30PL B8 HP | Rapid Electronics |
POTENTIOMETER, 47K | element14 |
Where can I find additional details, specifications and documents for a 5450625109?
Additional datasheets, footprints and schematics for 5450625109 are listed on our Part Details page. You can also find images and similar parts to 5450625109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5450625109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5450625109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5450625109 fall under?
The 5450625109 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5450625109 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5450625109 you can contact the distributor directly for product support, shipping queries etc.
Is the 5450625109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5450625109 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 5450625109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5450625109 often in real-time on the comparison pages.
What if I can't find stock of 5450625109?
You can fill out our help required form which you can use to request a quote for 5450625109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.