Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5449653001,
6-1194274-6 |
Weight | 6.63kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color | White |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | .05in, 1.27mm |
Conductor Diameter Range | .032 – .035in, .82 – .9mm |
Overall Outside Diameter | 1.31mm, .0516in |
Conductor Diameter | .87mm, .035in |
Wire Size | .5mm², 21AWG |
Conductor Size | .5mm² |
Overall Outside Diameter Range | .047 – .051in, 1.18 – 1.31mm |
Voltage Rating | 600V |
Resistance (Max) | 40.1 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire FLT0111-0.50-9 | Sager |
Hook-up Wire 20AWG Tin Plated Copper White 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5449653001?
Additional datasheets, footprints and schematics for 5449653001 are listed on our Part Details page. You can also find images and similar parts to 5449653001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5449653001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5449653001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5449653001 fall under?
The 5449653001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5449653001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5449653001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5449653001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5449653001 have stock available?
Authorised distributors including TTI Europe, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 5449653001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5449653001 often in real-time on the comparison pages.
What if I can't find stock of 5449653001?
You can fill out our help required form which you can use to request a quote for 5449653001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.