Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.17
|
544
in stock
|
Buy Now | |
TE Store
from US$15.87
|
1,666
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
544
in stock
|
Buy Now | |
Rapid Electronics
from US$10.15
|
544
in stock
|
Buy Now | |
Chip One Stop
from US$5.99
|
544
in stock
|
Buy Now | |
Farnell
from US$10.98
|
440
in stock
|
Buy Now | |
Avnet America
from US$7.99
|
-
|
Buy Now | |
Boersig
from US$10.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Height | 7.92mm, .312in |
Width | 31.7mm, 1.248in |
Length | 24.51mm, .965in |
Centerline (Pitch) | 7.92mm, .312in |
Housing Material | Nylon |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Circuit Application | Power |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 75°C |
HSG ASSY,PWR LK,SRS 1,4 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 7.92 mm Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 54483-4 | Internal Number: 54483-4 | 7.92 mm | TE Connectivity | TE Store |
Connector, Housing, Pin & Socket, 4 Position | Newark Electronics |
Power to the Board HSG ASSY PWR LK Series 1 | Rapid Electronics |
TE Connectivity - AMP PWR CONN HSG ASSYPWR LKSRS 14 P | Distrelec |
CONN HOUSING, PLUG/RCPT, 4POS, 7.92MM | Farnell |
Conn Housing RCP 4 POS 7.92mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 54483-4?
Additional datasheets, footprints and schematics for 54483-4 are listed on our Part Details page. You can also find images and similar parts to 54483-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54483-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54483-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54483-4 fall under?
The 54483-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54483-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54483-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 54483-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54483-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 54483-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54483-4 often in real-time on the comparison pages.
What if I can't find stock of 54483-4?
You can fill out our help required form which you can use to request a quote for 54483-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.