Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Height | .312in, 7.92mm |
Width | .936in, 23.77mm |
Length | 24.51mm, .965in |
Centerline (Pitch) | .312in, 7.92mm |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Circuit Application | Power |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 75°C |
Hsg Assy,pwr Lk,srs 1,3 Pos Rohs Compliant: Yes |Amp Te Connectivity 54483-3 | Newark Electronics |
Conn Housing RCP 3 POS 7.92mm Crimp ST Cable Mount | Avnet America |
HSG ASSY, PWR LK, SRS 1,3 POS | TE Connectivity 54483-3 | RS Americas |
Special Order: HSG ASSY,PWR LK,SRS 1,3 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 7.92 mm Housing Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 54483-3 | Internal Number: 54483-3 | 7.92 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 54483-3?
Additional datasheets, footprints and schematics for 54483-3 are listed on our Part Details page. You can also find images and similar parts to 54483-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54483-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54483-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54483-3 fall under?
The 54483-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54483-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54483-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 54483-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54483-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 54483-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54483-3 often in real-time on the comparison pages.
What if I can't find stock of 54483-3?
You can fill out our help required form which you can use to request a quote for 54483-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.