Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
544155-000,
4-1194268-6 |
Prices starting from US$93.76
Splice Material | Copper Alloy |
---|---|
Plating Material | Tin |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Overall Length | 5.91in, 150mm |
Wire/Cable Type | Multi-Conductor |
Product Type | Cable Joint |
Sealable | Yes |
Splice Type | SolderShield |
Insulated | Yes |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Solder Sleeves&shield Tubing H/S-Device |Raychem Te Connectivity 544155-000 | Newark Electronics |
Cable Accessories Solder Shield Cable Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves, D-150-9133 | TE Connectivity 544155-000 | RS Americas |
WIRE SPLICE, UNINSLTD | element14 |
Solder Sleeves & Shield Tubing H/S-DEVICE | Sager |
Where can I find additional details, specifications and documents for a 544155-000?
Additional datasheets, footprints and schematics for 544155-000 are listed on our Part Details page. You can also find images and similar parts to 544155-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 544155-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 544155-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 544155-000 fall under?
The 544155-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 544155-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 544155-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 544155-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 544155-000 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America, RS Americas and element14 have stock available or on a lead time for 544155-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 544155-000 often in real-time on the comparison pages.
What if I can't find stock of 544155-000?
You can fill out our help required form which you can use to request a quote for 544155-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.