Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Overall Length | 19.43mm, .765in |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 54367-2 | Internal Number: 54367-2 | TE Connectivity | TE Store |
Terminal,pg Spd 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 54367-2 | Newark Electronics |
Spade Tongue Terminal 14-16AWG Tin Tape | Avnet America |
Terminal, Pg Spd 16-14 6 | TE Connectivity 54367-2 | RS Americas |
Where can I find additional details, specifications and documents for a 54367-2?
Additional datasheets, footprints and schematics for 54367-2 are listed on our Part Details page. You can also find images and similar parts to 54367-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54367-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54367-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54367-2 fall under?
The 54367-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54367-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54367-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 54367-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54367-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 54367-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54367-2 often in real-time on the comparison pages.
What if I can't find stock of 54367-2?
You can fill out our help required form which you can use to request a quote for 54367-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.