Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
543633P064,
5-1194264-0 |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.31
|
No stock
|
Buy Now | |
TTI Europe
from US$4.32
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$6.85
|
461
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.85
|
108
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$7.84
|
-
|
Buy Now | |
Avnet America
from US$4.73
|
-
|
Buy Now | |
Avnet Asia
from US$4.53
|
-
|
Buy Now | |
Boersig
from US$4.74
|
-
|
Buy Now | |
Sager
from US$4.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | ASTM Fuel C, ASTM, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Cut Length | 48 – 49in, 1220 – 1245.4mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | .3in, 7.62mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Recovery Temperature | 135°C |
Resistant To | Vibration, Strain, Fluids, Abrasion, Mechanical Damage |
Shrink Temperature (Min) | 125°C |
Operating Temperature Range | -40 – 150°C |
Flammability | Flame-Retardant |
543633P064 5-1194264-0 SCT-NO.1-E6-0-STK | Heilind Electronics |
SCT-NO.1-E6-0-STK | TE Connectivity 543633P064 | RS Americas |
Sct-No.1-E6-0-Stk |Raychem Te Connectivity 543633P064 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TUBING .3 BLK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 543633P064?
Additional datasheets, footprints and schematics for 543633P064 are listed on our Part Details page. You can also find images and similar parts to 543633P064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 543633P064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 543633P064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 543633P064 fall under?
The 543633P064 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 543633P064 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 543633P064 you can contact the distributor directly for product support, shipping queries etc.
Is the 543633P064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 543633P064 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 543633P064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 543633P064 often in real-time on the comparison pages.
What if I can't find stock of 543633P064?
You can fill out our help required form which you can use to request a quote for 543633P064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.