Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Switches | 9 |
---|---|
Number of Positions | 9 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Height | .29in, 7.36mm |
Length | 24.89mm, .98in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Low Profile | Yes |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 12 |
Switch Type | DIP |
Actuator Style | Piano (Side Actuated) |
Sealed | No |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Switch, Dip, 9 Pos, Spst, Piano | Newark Electronics |
Switch DIP OFF ON SPST 9 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Right Angle Dip Switch, 9P Au | TE Connectivity 5435802-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5435802-7?
Additional datasheets, footprints and schematics for 5435802-7 are listed on our Part Details page. You can also find images and similar parts to 5435802-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435802-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435802-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435802-7 fall under?
The 5435802-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435802-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435802-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435802-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435802-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5435802-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435802-7 often in real-time on the comparison pages.
What if I can't find stock of 5435802-7?
You can fill out our help required form which you can use to request a quote for 5435802-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.