Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.48
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
TE Store
from US$3.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Design | Spring Latch |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Type | Pin/Socket |
Contact Current Rating (Max) | 53A |
Contact Base Material | Copper |
Wire Size | 6AWG, 14 – 13mm², 25656 – 27629CMA |
Accepts Wire Insulation Diameter Range | .838 – 1.27mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
CSA Certified | Yes |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded, Solid |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Solder, Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Power Connector Contact Copper Silver 6 AWG (Max.) Solder (Wire) 0.048 in. | TE Connectivity 54330-1 | RS Americas |
ER - Power Connector Contact | RS |
Contact, 6Awg, Solder | Newark Electronics |
Contact Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: CONTACT,PWR LK,SRS2,LS PC,SLDR Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Silver 600 VAC | Connector Contact | Part Number: 54330-1 | Internal Number: 54330-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 54330-1?
Additional datasheets, footprints and schematics for 54330-1 are listed on our Part Details page. You can also find images and similar parts to 54330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54330-1 fall under?
The 54330-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 54330-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54330-1 have stock available?
Authorised distributors including Powell Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 54330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54330-1 often in real-time on the comparison pages.
What if I can't find stock of 54330-1?
You can fill out our help required form which you can use to request a quote for 54330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.