Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 31A |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin/Socket |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Design | Spring Latch |
Wire Size | 18 – 12AWG |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA File Number | LR7189 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power |
Packaging Method | Carton |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post & Tail Length | 33.02mm, 1.3in |
Termination Type | Through Hole - Solder |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Contact,pwr Lk,srs1,ls Pc,pstd Rohs Compliant: Yes |Amp Te Connectivity 54326-1 | Newark Electronics |
Contact Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 54326-1?
Additional datasheets, footprints and schematics for 54326-1 are listed on our Part Details page. You can also find images and similar parts to 54326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54326-1 fall under?
The 54326-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 54326-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54326-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 54326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54326-1 often in real-time on the comparison pages.
What if I can't find stock of 54326-1?
You can fill out our help required form which you can use to request a quote for 54326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.