Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Overall Length | .863in, 21.92mm |
Wire Size | .12 – .24mm², 26AWG, 238 – 475CMA |
Wire Insulation Diameter (Max) | 2.67mm, .105in |
Tongue Thickness | .686mm, .027in |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | 1.27 – 2.67mm, .05 – .105in |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 24-26AWG 21.92mm 7.92mm Tin Tape | Avnet America |
Terminal,pidg R 26-24 10 Rohs Compliant: Yes |Amp Te Connectivity 54312-2 | Newark Electronics |
Terminal, PIDG, R 26-24 10 | TE Connectivity 54312-2 | RS Americas |
Where can I find additional details, specifications and documents for a 54312-2?
Additional datasheets, footprints and schematics for 54312-2 are listed on our Part Details page. You can also find images and similar parts to 54312-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54312-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54312-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54312-2 fall under?
The 54312-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54312-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54312-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 54312-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54312-2 have stock available?
Authorised distributors including Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 54312-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54312-2 often in real-time on the comparison pages.
What if I can't find stock of 54312-2?
You can fill out our help required form which you can use to request a quote for 54312-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.